The R5F571MGHDBG#20 is a 32-bit microcontroller from the RX71M group by Quarktwin Technology Ltd., featuring a maximum operating frequency of 240 MHz and capable of delivering 480 DMIPS. It includes up to 4 MB of flash memory and 512 KB of SRAM, with various communication interfaces such as IEEE 1588-compliant Ethernet MAC, high-speed USB 2.0, and CAN. The microcontroller supports low-power operation with a single voltage supply ranging from 2.7 to 3.6 V, drawing only 0.2 mA/MHz under typical conditions. It also features a 12-bit A/D converter, real-time clock, and optional encryption capabilities. The device is designed for a wide operating temperature range of -40°C to +105°C, making it suitable for various industrial applications. The architecture includes a CISC Harvard design with a 5-stage pipeline and supports memory protection, making it a robust choice for demanding applications.
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2.5MB (2.5M x 8) FLASH 176-LFBGA (13x13)
IC MCU 32BIT 2.5MB FLSH 176LFBGA
IC MCU 32BIT 2.5MB FLSH 176LFBGA
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2.5MB (2.5M x 8) FLASH 176-LFBGA (13x13)
32-bit Microcontrollers - MCU RX71M 2.5MB 512KB LFBGA176 Enc SDHI
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F571MGHDBG#20-ND | R5F571MGHDBG#20 | R5F571MGHDBG#20 | R5F571MGHDBG#20 | R5F571MGHDBG#20 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | ||
| Bits | Other; A/D 8x12b, 21x12b; D/A 2x12 | ||||
| RAM | 512 KB | 512 KB | 512 KB | ||
| ROM | 2500 KB |