The R5F571MGCDFC#30 is a 32-bit microcontroller from the RX71M group by Quarktwin Technology Ltd., featuring a maximum operating frequency of 240 MHz and capable of delivering 480 DMIPS. It includes up to 4 MB of flash memory and 512 KB of SRAM, with various communication interfaces such as IEEE 1588-compliant Ethernet MAC, high-speed USB 2.0, CAN, and multiple serial interfaces. The microcontroller supports a low-power design with a single voltage supply ranging from 2.7 to 3.6 V and offers four low-power modes. It also features an on-chip 12-bit A/D converter, real-time clock, and optional encryption capabilities. The device is housed in a 176-pin LFQFP package and operates within a temperature range of -40°C to +105°C, making it suitable for a variety of applications requiring robust performance and reliability.
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2.5MB (2.5M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 2.5MB FLSH 176LFQFP
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2.5MB (2.5M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 2.5MB FLSH 176LFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F571MGCDFC#30-ND | R5F571MGCDFC#30 | R5F571MGCDFC#30 | R5F571MGCDFC#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | |
| Bits | Other; A/D 8x12b, 21x12b; D/A 2x12b | |||
| RAM | 512 KB | 512 KB | 512 KB | |
| ROM | 2500 KB |