IC MCU 32BIT 2.5MB FLSH 144LFQFP
32-bit Microcontrollers - MCU RX71M 2.5MB 512KB LFQFP144 240MHz
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2.5MB (2.5M x 8) FLASH 144-LFQFP (20x20)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F571MGCDFB#V0 | R5F571MGCDFB#V0 | R5F571MGCDFB#V0 |
| Product Name | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Last Time Buy | ||
| Clock Speed | 240 MHz | ||
| RAM | 512 KB |