RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2.5MB (2.5M x 8) FLASH 176-LFBGA (13x13)
IC MCU 32BIT 2.5MB FLSH 176LFBGA
32-bit Microcontrollers - MCU RX71M 2.5MB 512KB LFBGA176 240MHz
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2.5MB (2.5M x 8) FLASH 176-LFBGA (13x13)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F571MGCDBG#20-ND | R5F571MGCDBG#20 | R5F571MGCDBG#20 | R5F571MGCDBG#20 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 240 MHz | 240 MHz | ||
| Bits | Other; A/D 8x12b, 21x12b; D/A 2x12 | |||
| RAM | 512 KB | 512 KB | ||
| ROM | 2500 KB |