The R5F571MFHDFC#V0 is a 32-bit microcontroller from the RX71M group by Quarktwin Technology Ltd., featuring a maximum operating frequency of 240 MHz and capable of delivering 480 DMIPS performance. It includes up to 4 MB of flash memory and 512 KB of SRAM, with additional 64 KB of data flash memory that supports up to 100,000 reprogramming cycles. The microcontroller supports various communication interfaces, including IEEE 1588-compliant Ethernet MAC, high-speed USB 2.0, CAN, and multiple serial interfaces. It also features a 12-bit A/D converter, real-time clock, and optional encryption capabilities. The device operates within a temperature range of -40°C to +105°C and is designed for low power consumption, drawing only 0.2 mA/MHz under typical conditions. The architecture supports a variety of low-power modes and includes a memory protection unit for enhanced reliability. This microcontroller is suitable for applications requiring high performance and extensive peripheral support.
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LFQFP
IC MCU 32BIT 2MB FLASH 176LFQFP
32-bit Microcontrollers - MCU RX71M 2MB 512KB LFQFP176 240MHz Enc SDHI
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F571MFHDFC#V0-ND | R5F571MFHDFC#V0 | R5F571MFHDFC#V0 | R5F571MFHDFC#V0 | R5F571MFHDFC#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | ||
| Bits | Other; A/D 8x12b, 21x12b; D/A 2x12 | ||||
| RAM | 512 KB | 512 KB | 512 KB | ||
| ROM | 2000 KB |