RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 100-TFLGA (7x7)
IC MCU 32BIT 2MB FLASH 100TFLGA Product overview: R5F571MFCDLJ#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F571MFCDLJ#20 can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU RX71M 2MB 512KB TFLGA100 240MHz
IC MCU 32BIT 2MB FLASH 100TFLGA
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 100-TFLGA (7x7)
IC MCU 32BIT 2MB FLASH 100TFLGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F571MFCDLJ#20-ND | 685-R5F571MFCDLJ#20 | R5F571MFCDLJ#20 | R5F571MFCDLJ#20 | R5F571MFCDLJ#20 | R5F571MFCDLJ#20 |
| Product Name | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | 240 MHz | ||
| Bits | Other; A/D 8x12b, 14x12b; D/A 1x12 | |||||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM | 2000 KB |