Renesas Electronics Corporation Microcontrollers R5F571MFCDFP#V0

Description
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F571MFCDFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F571MFCDFP#V0-ND
Microcontrollers R5F571MFCDFP#V0-ND
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F571MFCDFP#V0
32-bit Microcontrollers - MCU R5F571MFCDFP#V0
32-bit Microcontrollers - MCU RX71M 2MB, 512KB LFQFP100 240MHz

32-bit Microcontrollers - MCU RX71M 2MB, 512KB LFQFP100 240MHz

Buy Now Datasheet
Embedded - Microcontrollers - R5F571MFCDFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F571MFCDFP#V0
Embedded - Microcontrollers R5F571MFCDFP#V0
IC MCU 32BIT 2MB FLASH 100LFQFP

IC MCU 32BIT 2MB FLASH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F571MFCDFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F571MFCDFP#V0
Microcontrollers R5F571MFCDFP#V0
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F571MFCDFP#V0-ND R5F571MFCDFP#V0 R5F571MFCDFP#V0 R5F571MFCDFP#V0
Product Name Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 240 MHz 240 MHz
Bits Other; A/D 8x12b, 14x12b; D/A 1x12
RAM 512 KB 512 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C161PILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers