RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
Category: OEM Souring
Win Source Part Number: 1467854-R5F571MFCDFB
Manufacturer: Renesas Electronics America
IC MCU 32BIT 2MB FLASH 144LFQFP
IC MCU 32BIT 2MB FLASH 144LFQFP
32-bit Microcontrollers - MCU 32BIT MCU RX71M 2MB 512KB LQFP144 240MHz
RXv2 RX71M Microcontroller IC 32-Bit Single-Core 240MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F571MFCDFB#V0-ND | 1467854-R5F571MFCDFB#V0 | R5F571MFCDFB#V0 | R5F571MFCDFB#V0 | R5F571MFCDFB#V0 | R5F571MFCDFB#V0 |
| Product Name | Microcontrollers | OEM Souring | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | |||
| Bits | Other; A/D 8x12b, 21x12b; D/A 2x12 | |||||
| RAM | 512 KB | 512 KB | 512 KB | |||
| ROM | 2000 KB |