RXv3 RX Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 64-TFBGA (4.5x4.5)
MCU:RX
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5671EHGBP#20-ND | R5F5671EHGBP#20 | R5F5671EHGBP#20 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz |
| Bits | Other; A/D 10x12b | ||
| RAM | 384 KB | 384 KB | 384 KB |
| ROM | 2000 KB |