RX671, 2MB FLASH MEMORY, TRUSTED
RX671, 2MB FLASH MEMORY, TRUSTED
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5671EHDFM#30-ND | R5F5671EHDFM#30 | R5F5671EHDFM#30 | R5F5671EHDFM#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | |||
| Clock Speed | 120 MHz | |||
| Bits | Other; A/D 10x12b | |||
| RAM | 384 KB | |||
| ROM | 2000 KB |