RX671, 2MB flash memory, Trusted Secure
RX671, 2MB flash memory, Trusted Secure
RX671, 2MB flash memory, Trusted Secure
RXv3 RX671 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
RX671, 2MB FLASH MEMORY, TRUSTED
RXv3 RX671 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 2MB FLASH 144LFQFP
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2298246 | 559-R5F5671EHDFB#30-ND | R5F5671EHDFB#30 | R5F5671EHDFB#30 | R5F5671EHDFB#30 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| ROM | 2000 KB | 2000 KB | |||
| Package Type | QFP; Other; LFQFP | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | Other; 144-LQFP | |
| Pin Count | 144 | 144 | |||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz |