IC MCU 32BIT 2MB FLASH 100LQFP
RXv3 RX671 Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 2MB FLASH 100LQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5671EDGFP#30-ND | R5F5671EDGFP#30 | R5F5671EDGFP#30 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz |
| Bits | Other; A/D 16x12b | ||
| RAM | 384 KB | 384 KB | 384 KB |
| ROM | 2000 KB |