IC MCU 32BIT 2MB FLASH 145TFLGA
RXv3 RX671 Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 145-TFLGA (9x9)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5671EDDLE#20-ND | R5F5671EDDLE#20 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 120 MHz | 120 MHz |
| Bits | Other; A/D 20x12b | |
| RAM | 384 KB | 384 KB |
| ROM | 2000 KB |