IC MCU 32BIT 1.5MB FLASH 48WFQFN
RXv3 RX671 Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 48-HWQFN (7x7)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5671CHDNE#30-ND | R5F5671CHDNE#30 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 120 MHz | 120 MHz |
| Bits | Other; A/D 8x12b | |
| RAM | 384 KB | 384 KB |
| ROM | 1500 KB |