IC MCU 32BIT 1.5MB FLASH 64LQFP
IC MCU 32BIT 1.5MB FLASH 64LQFP
RXv3 RX671 Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 64-LFQFP (10x10)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5671CDGFM#30-ND | R5F5671CDGFM#30 | R5F5671CDGFM#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz |
| Bits | Other; A/D 10x12b | ||
| RAM | 384 KB | 384 KB | 384 KB |
| ROM | 1500 KB |