Renesas Electronics Corporation Microcontrollers R5F566TKAGFP#10

Description
IC MCU 32BIT 1MB FLASH 100LQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 100LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F566TKAGFP#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F566TKAGFP#10-ND
Microcontrollers 559-R5F566TKAGFP#10-ND
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Buy Now Datasheet
Microcontrollers - R5F566TKAGFP#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F566TKAGFP#10
Microcontrollers R5F566TKAGFP#10
RXv3 RX Microcontroller IC 32-Bit 160MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RXv3 RX Microcontroller IC 32-Bit 160MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F566TKAGFP#10-ND R5F566TKAGFP#10
Product Name Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 160 MHz 160 MHz
Bits Other; A/D 22x12b; D/A 2x12b
RAM 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Microcontrollers - C161CSLFCAFXUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers