RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 512KB FLSH 100LFQFP
IC MCU 32BIT 512KB FLSH 100LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F566TFBDFP#10-ND | R5F566TFBDFP#10 | R5F566TFBDFP#10 | R5F566TFBDFP#10 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | |
| Bits | Other; A/D 22x12b; D/A 2x12b | |||
| RAM | 128 KB | 128 KB | 128 KB | |
| ROM | 512 KB |