RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)
IC MCU 32BIT 512KB FLASH 112LQFP
32-bit Microcontrollers - MCU 32BIT MCU RX66T FL-512K LQFP-112
RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)
IC MCU 32BIT 512KB FLASH 112LQFP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F566TEADFH#30-ND | R5F566TEADFH#30 | R5F566TEADFH#30 | R5F566TEADFH#30 | R5F566TEADFH#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | ||
| Bits | Other; A/D 22x12b; D/A 2x12b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 512 KB |