IC MCU 32BIT 256KB FLSH 112LQFP
IC MCU 32BIT 256KB FLSH 112LQFP
RXv3 RX Microcontroller IC 32-Bit 160MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F566TAEGFH#30-ND | R5F566TAEGFH#30 | R5F566TAEGFH#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz |
| Bits | Other; A/D 22x12b; D/A 2x12b | ||
| RAM | 64 KB | 64 KB | 64 KB |
| ROM | 256 KB |