RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 256KB (256K x 8) FLASH 80-LFQFP (12x12)
IC MCU 32BIT 256KB FLASH 80LFQFP
IC MCU 32BIT 256KB FLASH 80LFQFP
RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 256KB (256K x 8) FLASH 80-LFQFP (12x12)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F566TAEDFN#10-ND | R5F566TAEDFN#10 | R5F566TAEDFN#10 | R5F566TAEDFN#10 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | |
| Bits | Other; A/D 19x12b; D/A 2x12b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 256 KB |