32BIT MCU RX66T FL-256K LQFP-64
32BIT MCU RX66T FL-256K LQFP-64
32BIT MCU RX66T FL-256K LQFP-64
RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
32-bit Microcontrollers - MCU 32BIT MCU RX66T FL-256K LQFP-64
IC MCU 32BIT 256KB FLASH 64LFQFP
RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LFQFP
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2627140 | 559-R5F566TAADFM#30-ND | R5F566TAADFM#30 | R5F566TAADFM#30 | R5F566TAADFM#30 | R5F566TAADFM#30 |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| ROM | 256 KB | 256 KB | ||||
| Package Type | QFP; Other; LFQFP | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | QFP | ||
| Pin Count | 64 | 64 | ||||
| Clock Speed | 160 MHz | 160 MHz | 160 MHz |