Renesas Electronics Corporation Microcontrollers R5F566TAADFF#10

Description
RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)
Request a Quote Datasheet
Description
RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F566TAADFF#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F566TAADFF#10-ND
Microcontrollers 559-R5F566TAADFF#10-ND
RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)

RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F566TAADFF#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F566TAADFF#10
Microcontrollers R5F566TAADFF#10
RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)

RXv3 RX66T Microcontroller IC 32-Bit Single-Core 160MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - R5F566TAADFF#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F566TAADFF#10
Embedded - Microcontrollers R5F566TAADFF#10
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F566TAADFF#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F566TAADFF#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F566TAADFF#10
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F566TAADFF#10-ND R5F566TAADFF#10 R5F566TAADFF#10 R5F566TAADFF#10
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 160 MHz 160 MHz 160 MHz
Bits Other; A/D 19x12b; D/A 2x12b
RAM 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 16-bit Embedded Microcontroller MCU - 879-CC2650F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8EMDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers