Renesas Electronics Corporation Microcontrollers R5F566NNDDLK#20

Description
RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 145-TFLGA (7x7)
Request a Quote Datasheet
Description
RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 145-TFLGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F566NNDDLK#20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F566NNDDLK#20-ND
Microcontrollers 559-R5F566NNDDLK#20-ND
RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 145-TFLGA (7x7)

RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 145-TFLGA (7x7)

Buy Now
Microcontrollers - R5F566NNDDLK#20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F566NNDDLK#20
Microcontrollers R5F566NNDDLK#20
RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 145-TFLGA (7x7)

RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F566NNDDLK#20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F566NNDDLK#20
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F566NNDDLK#20
IC MCU 32BIT 4MB FLASH 145TFLGA

IC MCU 32BIT 4MB FLASH 145TFLGA

Supplier's Site
Embedded - Microcontrollers - R5F566NNDDLK#20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F566NNDDLK#20
Embedded - Microcontrollers R5F566NNDDLK#20
IC MCU 32BIT 4MB FLASH 145TFLGA

IC MCU 32BIT 4MB FLASH 145TFLGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F566NNDDLK#20-ND R5F566NNDDLK#20 R5F566NNDDLK#20 R5F566NNDDLK#20
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 29x12b; D/A 2x12b
RAM 1000 KB 1000 KB 1000 KB
ROM 4000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers