Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F566NNDDFC#30

Description
Win Source Part Number: 1263621-R5F566NNDDFC #30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX600 Core Processor: RXv3 Speed: 120MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD, QSPI, SCI, SPI, SSI, USB OTG Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 136 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 1M x 8 Data Converters: A/D 8x12b, 21x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 559-R5F566NNDDFC#30, -1161-R5F566NNDDFC#3 0 Base Product Number: R5F566
Request a Quote Datasheet
Description
Win Source Part Number: 1263621-R5F566NNDDFC #30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX600 Core Processor: RXv3 Speed: 120MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD, QSPI, SCI, SPI, SSI, USB OTG Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 136 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 1M x 8 Data Converters: A/D 8x12b, 21x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 559-R5F566NNDDFC#30, -1161-R5F566NNDDFC#3 0 Base Product Number: R5F566
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263621-R5F566NNDDFC#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263621-R5F566NNDDFC#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263621-R5F566NNDDFC#30
Win Source Part Number: 1263621-R5F566NNDDFC #30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX600 Core Processor: RXv3 Speed: 120MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD, QSPI, SCI, SPI, SSI, USB OTG Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 136 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 1M x 8 Data Converters: A/D 8x12b, 21x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 559-R5F566NNDDFC#30, -1161-R5F566NNDDFC#3 0 Base Product Number: R5F566

Win Source Part Number: 1263621-R5F566NNDDFC#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX600
Core Processor: RXv3
Speed: 120MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD, QSPI, SCI, SPI, SSI, USB OTG
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 136
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 1M x 8
Data Converters: A/D 8x12b, 21x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LFQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F566NNDDFC#30,-1161-R5F566NNDDFC#30
Base Product Number: R5F566

Buy Now Datasheet
32-bit 32BIT 4MB Embedded Microcontroller MCU - 685-R5F566NNDDFC#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 4MB Embedded Microcontroller MCU
685-R5F566NNDDFC#30
32-bit 32BIT 4MB Embedded Microcontroller MCU 685-R5F566NNDDFC#30
IC MCU 32BIT 4MB FLASH 176LFQFP Product overview: R5F566NNDDFC#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F566NNDDFC#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 4MB FLASH 176LFQFP Product overview: R5F566NNDDFC#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F566NNDDFC#30 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 2647081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647081
Microcontrollers 2647081
32BIT MCU RX66N 4MB LFQFP176 -40/+85C

32BIT MCU RX66N 4MB LFQFP176 -40/+85C

Supplier's Site
Microcontrollers - 2647082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647082
Microcontrollers 2647082
32BIT MCU RX66N 4MB LFQFP176 -40/+85C

32BIT MCU RX66N 4MB LFQFP176 -40/+85C

Supplier's Site
Microcontrollers - 559-R5F566NNDDFC#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F566NNDDFC#30-ND
Microcontrollers 559-R5F566NNDDFC#30-ND
RXv3 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)

RXv3 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F566NNDDFC#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F566NNDDFC#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F566NNDDFC#30
IC MCU 32BIT 4MB FLASH 176LFQFP

IC MCU 32BIT 4MB FLASH 176LFQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
R5F566NNDDFC#30
Embedded - Microcontrollers R5F566NNDDFC#30
IC MCU 32BIT 4MB FLASH 176LFQFP

IC MCU 32BIT 4MB FLASH 176LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F566NNDDFC#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F566NNDDFC#30
Microcontrollers R5F566NNDDFC#30
RXv3 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)

RXv3 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263621-R5F566NNDDFC#30 685-R5F566NNDDFC#30 2647081 559-R5F566NNDDFC#30-ND R5F566NNDDFC#30 R5F566NNDDFC#30 R5F566NNDDFC#30
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 4MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 4000 KB 1000 KB 1000 KB 1000 KB 1000 KB
ROM 32 KB 4000 KB 4096 KB 4000 KB
ROM Type Flash; FLASH ROM; ROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CIL25MCAKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers