Renesas Electronics R5F566NNDDFB#30
Renesas Electronics R5F566NNDDFB#30
RXv3 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 4MB FLASH 144LFQFP
IC MCU 32BIT 4MB FLASH 144LFQFP
RXv3 RX600 Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 144-LFQFP (20x20)
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2647080 | 559-R5F566NNDDFB#30-ND | R5F566NNDDFB#30 | R5F566NNDDFB#30 | R5F566NNDDFB#30 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| ROM | 4096 KB | 4000 KB | |||
| Package Type | QFP; Other; LFQFP | LFQP; Other; 144-LQFP | Other; 144-LQFP | QFP; Other; 144-LQFP | |
| Pin Count | 144 | 144 | |||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz |