RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFBGA (13x13)
RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LFBGA (13x13)
IC MCU 32BIT 4MB FLASH 176LFBGA
IC MCU 32BIT 4MB FLASH 176LFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F566NNDDBG#20-ND | R5F566NNDDBG#20 | R5F566NNDDBG#20 | R5F566NNDDBG#20 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 29x12b; D/A 2x12b | |||
| RAM | 1000 KB | 1000 KB | 1000 KB | |
| ROM | 4000 KB |