Renesas Electronics Corporation Microcontrollers R5F566NDHDBG#20

Description
RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet
Description
RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F566NDHDBG#20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F566NDHDBG#20-ND
Microcontrollers 559-R5F566NDHDBG#20-ND
RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F566NDHDBG#20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F566NDHDBG#20
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F566NDHDBG#20
IC MCU 32BIT 2MB FLASH 176LFBGA

IC MCU 32BIT 2MB FLASH 176LFBGA

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
R5F566NDHDBG#20
Embedded - Microcontrollers R5F566NDHDBG#20
IC MCU 32BIT 2MB FLASH 176LFBGA

IC MCU 32BIT 2MB FLASH 176LFBGA

Supplier's Site Datasheet
Microcontrollers - R5F566NDHDBG#20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F566NDHDBG#20
Microcontrollers R5F566NDHDBG#20
RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F566NDHDBG#20-ND R5F566NDHDBG#20 R5F566NDHDBG#20 R5F566NDHDBG#20
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 29x12b; D/A 2x12b
RAM 1000 KB 1000 KB 1000 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CRLMHAKXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
6 suppliers