Renesas Electronics Corporation Microcontrollers R5F566NDHDBD#20

Description
RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 224-LFBGA (13x13)
Request a Quote Datasheet
Description
RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 224-LFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F566NDHDBD#20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F566NDHDBD#20-ND
Microcontrollers 559-R5F566NDHDBD#20-ND
RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 224-LFBGA (13x13)

RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 224-LFBGA (13x13)

Buy Now
Embedded - Microcontrollers - R5F566NDHDBD#20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F566NDHDBD#20
Embedded - Microcontrollers R5F566NDHDBD#20
IC MCU 32BIT 2MB FLASH 224LFBGA

IC MCU 32BIT 2MB FLASH 224LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F566NDHDBD#20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F566NDHDBD#20
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F566NDHDBD#20
IC MCU 32BIT 2MB FLASH 224LFBGA

IC MCU 32BIT 2MB FLASH 224LFBGA

Supplier's Site
Microcontrollers - R5F566NDHDBD#20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F566NDHDBD#20
Microcontrollers R5F566NDHDBD#20
RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 224-LFBGA (13x13)

RXv3 RX66N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 224-LFBGA (13x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F566NDHDBD#20-ND R5F566NDHDBD#20 R5F566NDHDBD#20 R5F566NDHDBD#20
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 29x12b; D/A 2x12b
RAM 1000 KB 1000 KB 1000 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details