IC MCU 32BIT 1MB FLASH 144LFQFP
RXv3 RX600 Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
32BIT MCU RX660 1MB FLASH, LFQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F56609HDFB#30-ND | R5F56609HDFB#30 | R5F56609HDFB#30 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz |
| Bits | Other; A/D 24x12b; D/A 2x12b | ||
| RAM | 128 KB | 128 KB | 128 KB |
| ROM | 1000 KB |