IC MCU 32BIT 1MB FLASH 48LFQFP
32BIT MCU RX660 1MB FLASH, LFQFP
RXv3 RX600 Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 48-LFQFP (7x7)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F56609BGFL#10-ND | R5F56609BGFL#10 | R5F56609BGFL#10 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz |
| Bits | Other; A/D 10x12b; D/A 2x12b | ||
| RAM | 128 KB | 128 KB | 128 KB |
| ROM | 1000 KB |