Renesas Electronics Corporation Microcontrollers R5F56609ADFL#30

Description
IC MCU 32BIT 1MB FLASH 48LQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 48LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F56609ADFL#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F56609ADFL#30-ND
Microcontrollers 559-R5F56609ADFL#30-ND
IC MCU 32BIT 1MB FLASH 48LQFP

IC MCU 32BIT 1MB FLASH 48LQFP

Buy Now Datasheet
Microcontrollers - R5F56609ADFL#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F56609ADFL#30
Microcontrollers R5F56609ADFL#30
RXv3 RX600 Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 48-LFQFP (7x7)

RXv3 RX600 Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 48-LFQFP (7x7)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F56609ADFL#30-ND R5F56609ADFL#30
Product Name Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz
Bits Other; A/D 10x12b; D/A 2x12b
RAM 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRL33MHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers