Renesas Electronics Corporation 32-bit 32BIT 2MB Embedded Microcontroller MCU R5F565NEDDFC#30

Description
IC MCU 32BIT 2MB FLASH 176LFQFP Product overview: R5F565NEDDFC#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F565NEDDFC#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 176LFQFP Product overview: R5F565NEDDFC#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F565NEDDFC#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-R5F565NEDDFC#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-R5F565NEDDFC#30
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-R5F565NEDDFC#30
IC MCU 32BIT 2MB FLASH 176LFQFP Product overview: R5F565NEDDFC#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F565NEDDFC#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 176LFQFP Product overview: R5F565NEDDFC#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F565NEDDFC#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F565NEDDFC#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F565NEDDFC#30-ND
Microcontrollers R5F565NEDDFC#30-ND
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: RX65N Package: Tray Product Status: Active Core Processor: RXv2 Core Size: 32-Bit Single-Core Speed: 120MHz Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: RX65N
Package: Tray
Product Status: Active
Core Processor: RXv2
Core Size: 32-Bit Single-Core
Speed: 120MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT

Buy Now Datasheet
Microcontrollers - 2500177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2500177
Microcontrollers 2500177
32BIT MCU RX65N 2MB 640KB QFP176 -40/85C

32BIT MCU RX65N 2MB 640KB QFP176 -40/85C

Supplier's Site
Microcontrollers - 2500176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2500176
Microcontrollers 2500176
32BIT MCU RX65N 2MB 640KB QFP176 -40/85C

32BIT MCU RX65N 2MB 640KB QFP176 -40/85C

Supplier's Site
Microcontrollers - 2500177P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2500177P
Microcontrollers 2500177P
32BIT MCU RX65N 2MB 640KB QFP176 -40/85C

32BIT MCU RX65N 2MB 640KB QFP176 -40/85C

Supplier's Site
Microcontrollers - R5F565NEDDFC#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F565NEDDFC#30
Microcontrollers R5F565NEDDFC#30
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F565NEDDFC#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F565NEDDFC#30
Embedded - Microcontrollers R5F565NEDDFC#30
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F565NEDDFC#30
32-bit Microcontrollers - MCU R5F565NEDDFC#30
32-bit Microcontrollers - MCU 32BIT MCU RX65N 2MB 640KB QFP176 -40/85C

32-bit Microcontrollers - MCU 32BIT MCU RX65N 2MB 640KB QFP176 -40/85C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F565NEDDFC#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F565NEDDFC#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F565NEDDFC#30
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site
Microcontrollers - R5F565NEDDFC#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F565NEDDFC#30
Microcontrollers R5F565NEDDFC#30
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F565NEDDFC#30 R5F565NEDDFC#30-ND 2500177 R5F565NEDDFC#30 R5F565NEDDFC#30 R5F565NEDDFC#30 R5F565NEDDFC#30 R5F565NEDDFC#30
Product Name 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 640 KB 640 KB 640 KB 640 KB 640 KB
ROM 2000 KB 2000 KB 32 KB
ROM Type ROM; ROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - A2C83036600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers