RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)
Microcontroller, 32-Bit, FLASH, RX65N CPU, 120MHz, CMOS, PBGA176
32-bit Microcontrollers - MCU 32BIT MCU RX65N 2MB 640KB BGA176 -40/85C
RXv2 RX65N Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)
IC MCU 32BIT 2MB FLASH 176LFBGA
IC MCU 32BIT 2MB FLASH 176LFBGA
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F565NEDDBG#20-ND | R5F565NEDDBG#20 | R5F565NEDDBG#20 | R5F565NEDDBG#20 | R5F565NEDDBG#20 | R5F565NEDDBG#20 | R5F565NEDDBG#20 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| Bits | Other; A/D 29x12b; D/A 2x12b | ||||||
| RAM | 640 KB | 640 KB | 640 KB | 640 KB | |||
| ROM | 2000 KB |