RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 145-TFLGA (7x7)
IC MCU 32BIT 1.5MB FLSH 145TFLGA
32-bit Microcontrollers - MCU 32BIT MCU RX65N 1.5MB LGA145 -40/85C
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 145-TFLGA (7x7)
IC MCU 32BIT 1.5MB FLSH 145TFLGA
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F565NCDDLK#20-ND | R5F565NCDDLK#20 | R5F565NCDDLK#20 | R5F565NCDDLK#20 | R5F565NCDDLK#20 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 29x12b; D/A 2x12b | ||||
| RAM | 640 KB | 640 KB | 640 KB | ||
| ROM | 1500 KB |