Renesas Electronics Corporation Microcontrollers R5F565N9FGLK#20

Description
IC MCU 32BIT 1MB FLASH 145TFLGA
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 145TFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F565N9FGLK#20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F565N9FGLK#20-ND
Microcontrollers 559-R5F565N9FGLK#20-ND
IC MCU 32BIT 1MB FLASH 145TFLGA

IC MCU 32BIT 1MB FLASH 145TFLGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F565N9FGLK#20 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F565N9FGLK#20
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F565N9FGLK#20
IC MCU 32BIT 1MB FLASH 145TFLGA

IC MCU 32BIT 1MB FLASH 145TFLGA

Supplier's Site
Microcontrollers - R5F565N9FGLK#20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F565N9FGLK#20
Microcontrollers R5F565N9FGLK#20
RXv2 RX65N Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

RXv2 RX65N Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F565N9FGLK#20-ND R5F565N9FGLK#20 R5F565N9FGLK#20
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 29x12b; D/A 2x12b
RAM 256 KB 256 KB 256 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - C515C8EMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers