The R5F565N9EDFP#30 is a 32-bit microcontroller from Quarktwin Technology Ltd., operating at a maximum frequency of 120 MHz. It features 1 MB of flash memory, organized as 1M x 8 bits, and is housed in a 100-pin LFQFP package measuring 14x14 mm. This microcontroller is part of the RXv2 series, which is designed for high-performance applications requiring efficient processing capabilities. The RX65N series supports various firmware options, including standard and benchmark firmware, which can be easily updated via a USB memory stick. The device is suitable for applications that require robust processing power and flexibility in firmware management.
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 1MB FLASH 100LFQFP
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 1MB FLASH 100LFQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F565N9EDFP#30-ND | R5F565N9EDFP#30 | R5F565N9EDFP#30 | R5F565N9EDFP#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 22x12b; D/A 1x12b | |||
| RAM | 256 KB | 256 KB | 256 KB | |
| ROM | 1000 KB |