Renesas Electronics Corporation 32-bit 32BIT 1MB Embedded Microcontroller MCU R5F565N9ADFP#30

Description
IC MCU 32BIT 1MB FLASH 100LFQFP Product overview: R5F565N9ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F565N9ADFP#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 100LFQFP Product overview: R5F565N9ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F565N9ADFP#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R5F565N9ADFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R5F565N9ADFP#30
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R5F565N9ADFP#30
IC MCU 32BIT 1MB FLASH 100LFQFP Product overview: R5F565N9ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F565N9ADFP#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 100LFQFP Product overview: R5F565N9ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F565N9ADFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322911-R5F565N9ADFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322911-R5F565N9ADFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322911-R5F565N9ADFP#30
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322911-R5F565N9ADFP #30 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: RXv2 Speed: 120MHz Standard Package: 90 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 22x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: R5F565 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322911-R5F565N9ADFP#30
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: RXv2
Speed: 120MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 22x12b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: R5F565
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - R5F565N9ADFP#30 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, RX65N CPU, 120MHz, CMOS, PQFP100

Microcontroller, 32-Bit, FLASH, RX65N CPU, 120MHz, CMOS, PQFP100

Supplier's Site Datasheet
Microcontrollers - R5F565N9ADFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F565N9ADFP#30-ND
Microcontrollers R5F565N9ADFP#30-ND
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F565N9ADFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F565N9ADFP#30
Embedded - Microcontrollers R5F565N9ADFP#30
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F565N9ADFP#30
32-bit Microcontrollers - MCU R5F565N9ADFP#30
32-bit Microcontrollers - MCU 32BIT MCU RX65N 1MB LQFP-100

32-bit Microcontrollers - MCU 32BIT MCU RX65N 1MB LQFP-100

Buy Now Datasheet
Microcontrollers - R5F565N9ADFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F565N9ADFP#30
Microcontrollers R5F565N9ADFP#30
RXv2 RX65N Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RXv2 RX65N Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now
Microcontrollers - R5F565N9ADFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F565N9ADFP#30
Microcontrollers R5F565N9ADFP#30
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F565N9ADFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F565N9ADFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F565N9ADFP#30
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site
Microcontrollers - R5F565N9ADFP#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F565N9ADFP#30
Microcontrollers R5F565N9ADFP#30
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F565N9ADFP#30 1322911-R5F565N9ADFP#30 R5F565N9ADFP#30 R5F565N9ADFP#30-ND R5F565N9ADFP#30 R5F565N9ADFP#30 R5F565N9ADFP#30 R5F565N9ADFP#30 R5F565N9ADFP#30 R5F565N9ADFP#30
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 256 KB 1000 KB 256 KB 256 KB 256 KB 256 KB 256 KB
ROM 1000 KB 1000 KB
ROM Type ROM; ROM Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products