Renesas Electronics Corporation Microcontrollers R5F565N9ADFB#30

Description
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F565N9ADFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F565N9ADFB#30-ND
Microcontrollers R5F565N9ADFB#30-ND
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1339106-R5F565N9ADFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1339106-R5F565N9ADFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1339106-R5F565N9ADFB#30
Win Source Part Number: 1339106-R5F565N9ADFB #30 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: RX65N Core Processor: RXv2 Speed: 120MHz Package: Tray Standard Package: 60 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 111 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 29x12b; D/A 2x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F565

Win Source Part Number: 1339106-R5F565N9ADFB#30
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RX65N
Core Processor: RXv2
Speed: 120MHz
Package: Tray
Standard Package: 60
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 29x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 144-LQFP
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F565

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R5F565N9ADFB#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R5F565N9ADFB#30
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R5F565N9ADFB#30
IC MCU 32BIT 1MB FLASH 144LFQFP Product overview: R5F565N9ADFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F565N9ADFB#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144LFQFP Product overview: R5F565N9ADFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F565N9ADFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F565N9ADFB#30
32-bit Microcontrollers - MCU R5F565N9ADFB#30
32-bit Microcontrollers - MCU 32BIT MCU RX651 1MB LQFP-144

32-bit Microcontrollers - MCU 32BIT MCU RX651 1MB LQFP-144

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F565N9ADFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F565N9ADFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F565N9ADFB#30
IC MCU 32BIT 1MB FLASH 144LFQFP

IC MCU 32BIT 1MB FLASH 144LFQFP

Supplier's Site
Microcontrollers - R5F565N9ADFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F565N9ADFB#30
Microcontrollers R5F565N9ADFB#30
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Mcu, 32Bit, 120Mhz, Lfqfp-144; Product Range Renesas - 84AC2653 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Lfqfp-144; Product Range Renesas
84AC2653
Mcu, 32Bit, 120Mhz, Lfqfp-144; Product Range Renesas 84AC2653
MCU, 32BIT, 120MHZ, LFQFP-144; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:144Pins; MCU Case Style:LFQFP; No. of RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, LFQFP-144; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:144Pins; MCU Case Style:LFQFP; No. of RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - R5F565N9ADFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F565N9ADFB#30
Embedded - Microcontrollers R5F565N9ADFB#30
IC MCU 32BIT 1MB FLASH 144LFQFP

IC MCU 32BIT 1MB FLASH 144LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F565N9ADFB#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F565N9ADFB#30
Microcontrollers R5F565N9ADFB#30
IC MCU 32BIT 1MB FLASH 144LFQFP

IC MCU 32BIT 1MB FLASH 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F565N9ADFB#30-ND 1339106-R5F565N9ADFB#30 685-R5F565N9ADFB#30 R5F565N9ADFB#30 R5F565N9ADFB#30 R5F565N9ADFB#30 84AC2653 R5F565N9ADFB#30 R5F565N9ADFB#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 120Mhz, Lfqfp-144; Product Range Renesas Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 29x12b; D/A 2x12b
RAM 256 KB 1000 KB 256 KB 256 KB 256 KB 256 KB 256 KB
ROM 1000 KB 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167SRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers