IC MCU 32BIT 768KB FLSH 100TFLGA Product overview: R5F565N7BDLJ#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F565N7BDLJ#20 can be used for catalog matching and distributor lookup.
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-TFLGA (7x7)
32-bit Microcontrollers - MCU RX65N 768K LGA 100 SDHI
IC MCU 32BIT 768KB FLSH 100TFLGA
IC MCU 32BIT 768KB FLSH 100TFLGA
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-TFLGA (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F565N7BDLJ#20 | R5F565N7BDLJ#20-ND | R5F565N7BDLJ#20 | R5F565N7BDLJ#20 | R5F565N7BDLJ#20 | R5F565N7BDLJ#20 |
| Product Name | 32-bit 32BIT 768KB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | |||
| Serial Interface | CAN, I2C, SCI | CAN; SPI; SCI; UART; USART; USB |