Renesas Electronics Corporation Microcontrollers R5F565N7BDFB#30

Description
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F565N7BDFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F565N7BDFB#30-ND
Microcontrollers R5F565N7BDFB#30-ND
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318685-R5F565N7BDFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318685-R5F565N7BDFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318685-R5F565N7BDFB#30
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1318685-R5F565N7BDFB #30 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: RXv2 Speed: 120MHz Standard Package: 60 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 111 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 29x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 144-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -1161-R5F565N7BDFB#3 0 Base Product Number: R5F565 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1318685-R5F565N7BDFB#30
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: RXv2
Speed: 120MHz
Standard Package: 60
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 111
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 29x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 144-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -1161-R5F565N7BDFB#30
Base Product Number: R5F565
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
32-bit 32BIT 768KB Embedded Microcontroller MCU - 685-R5F565N7BDFB#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 768KB Embedded Microcontroller MCU
685-R5F565N7BDFB#30
32-bit 32BIT 768KB Embedded Microcontroller MCU 685-R5F565N7BDFB#30
IC MCU 32BIT 768KB FLSH 144LFQFP Product overview: R5F565N7BDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F565N7BDFB#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 768KB FLSH 144LFQFP Product overview: R5F565N7BDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F565N7BDFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F565N7BDFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F565N7BDFB#30
Embedded - Microcontrollers R5F565N7BDFB#30
IC MCU 32BIT 768KB FLSH 144LFQFP

IC MCU 32BIT 768KB FLSH 144LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F565N7BDFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F565N7BDFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F565N7BDFB#30
IC MCU 32BIT 768KB FLSH 144LFQFP

IC MCU 32BIT 768KB FLSH 144LFQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F565N7BDFB#30
32-bit Microcontrollers - MCU R5F565N7BDFB#30
32-bit Microcontrollers - MCU RX65N 768K LQFP 144 SDHI

32-bit Microcontrollers - MCU RX65N 768K LQFP 144 SDHI

Buy Now Datasheet
Microcontrollers - R5F565N7BDFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F565N7BDFB#30
Microcontrollers R5F565N7BDFB#30
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F565N7BDFB#30-ND 1318685-R5F565N7BDFB#30 685-R5F565N7BDFB#30 R5F565N7BDFB#30 R5F565N7BDFB#30 R5F565N7BDFB#30 R5F565N7BDFB#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 768KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 29x12b; D/A 2x12b
RAM 256 KB 768 KB 256 KB 256 KB 256 KB
ROM 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - 315-0649-000AAA - Rochester Electronics
Infineon Technologies AG
View Details