Renesas Electronics Corporation Microcontrollers R5F565N4FDLK#20

Description
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)
Request a Quote
Description
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F565N4FDLK#20 is a 32-bit microcontroller from Quarktwin Technology Ltd., operating at a maximum frequency of 120 MHz. It features 512 KB of flash memory, organized as 512K x 8, and is housed in a 145-TFLGA package measuring 7x7 mm. This microcontroller is part of the RXv2 series, which is designed for high-performance applications requiring efficient processing capabilities. The RX65N series supports various firmware options, including standard and benchmark firmware, which can be easily updated via a USB memory stick. The device is suitable for applications that demand robust performance and flexibility in firmware management.

Datasheet Summary
Powered by GS/AI

The R5F565N4FDLK#20 is a 32-bit microcontroller from Quarktwin Technology Ltd., operating at a maximum frequency of 120 MHz. It features 512 KB of flash memory, organized as 512K x 8, and is housed in a 145-TFLGA package measuring 7x7 mm. This microcontroller is part of the RXv2 series, which is designed for high-performance applications requiring efficient processing capabilities. The RX65N series supports various firmware options, including standard and benchmark firmware, which can be easily updated via a USB memory stick. The device is suitable for applications that demand robust performance and flexibility in firmware management.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F565N4FDLK#20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F565N4FDLK#20-ND
Microcontrollers 559-R5F565N4FDLK#20-ND
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)

RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
Microcontrollers - R5F565N4FDLK#20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F565N4FDLK#20
Microcontrollers R5F565N4FDLK#20
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)

RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F565N4FDLK#20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F565N4FDLK#20
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F565N4FDLK#20
IC MCU 32BIT 512KB FLSH 145TFLGA

IC MCU 32BIT 512KB FLSH 145TFLGA

Supplier's Site
Embedded - Microcontrollers - R5F565N4FDLK#20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F565N4FDLK#20
Embedded - Microcontrollers R5F565N4FDLK#20
IC MCU 32BIT 512KB FLSH 145TFLGA

IC MCU 32BIT 512KB FLSH 145TFLGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F565N4FDLK#20-ND R5F565N4FDLK#20 R5F565N4FDLK#20 R5F565N4FDLK#20
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 29x12b; D/A 2x12b
RAM 256 KB 256 KB 256 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details