Renesas Electronics Corporation Microcontrollers R5F565N4FDFB#10

Description
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F565N4FDFB#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F565N4FDFB#10-ND
Microcontrollers 559-R5F565N4FDFB#10-ND
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F565N4FDFB#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F565N4FDFB#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F565N4FDFB#10
IC MCU 32BIT 512KB FLSH 144LFQFP

IC MCU 32BIT 512KB FLSH 144LFQFP

Supplier's Site
Microcontrollers - R5F565N4FDFB#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F565N4FDFB#10
Microcontrollers R5F565N4FDFB#10
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - R5F565N4FDFB#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F565N4FDFB#10
Embedded - Microcontrollers R5F565N4FDFB#10
IC MCU 32BIT 512KB FLSH 144LFQFP

IC MCU 32BIT 512KB FLSH 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F565N4FDFB#10-ND R5F565N4FDFB#10 R5F565N4FDFB#10 R5F565N4FDFB#10
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 29x12b; D/A 2x12b
RAM 256 KB 256 KB 256 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers