RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TFLGA (7x7)
RXv2 RX65N Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TFLGA (7x7)
IC MCU 32BIT 512KB FLSH 100TFLGA
IC MCU 32BIT 512KB FLSH 100TFLGA
32-bit Microcontrollers - MCU RX65N 512K LGA 100 SDHI
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F565N4BDLJ#20-ND | R5F565N4BDLJ#20 | R5F565N4BDLJ#20 | R5F565N4BDLJ#20 | R5F565N4BDLJ#20 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 22x12b; D/A 1x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | ||
| ROM | 512 KB |