RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)
RX651 MCU 2MB 640KB QFP100 SDHI/TSIP
RX651 MCU 2MB 640KB QFP100 SDHI/TSIP
RX651 MCU 2MB 640KB QFP100 SDHI/TSIP
IC MCU 32BIT 2MB FLASH 100LFQFP
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 2MB FLASH 100LFQFP
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5651EHDFP#30-ND | 2627129 | R5F5651EHDFP#30 | R5F5651EHDFP#30 | R5F5651EHDFP#30 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 22x12b; D/A 1x12b | ||||
| RAM | 640 KB | 640 KB | 640 KB | ||
| ROM | 2000 KB | 2048 KB |