IC MCU 32BIT 2MB FLASH 100LFQFP Product overview: R5F5651EHDFP#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5651EHDFP#10 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971370-R5F5651EHDFP#
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 2MB FLASH 100LFQFP
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 2MB FLASH 100LFQFP
IC MCU 32BIT 2MB FLASH 100LFQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F5651EHDFP#10 | 971370-R5F5651EHDFP#10 | 559-R5F5651EHDFP#10-ND | R5F5651EHDFP#10 | R5F5651EHDFP#10 | R5F5651EHDFP#10 | R5F5651EHDFP#10 |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F5651EHDFP#10 | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| RAM | 640 KB | 640 KB | 640 KB | 640 KB | 640 KB | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Tray | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | Other; 100-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |