RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 2MB FLASH 64LFQFP
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 2MB FLASH 64LFQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5651EHDFM#10-ND | R5F5651EHDFM#10 | R5F5651EHDFM#10 | R5F5651EHDFM#10 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 10x12b; D/A 1x12b | |||
| RAM | 640 KB | 640 KB | 640 KB | |
| ROM | 2000 KB |