Renesas Electronics Corporation Microcontrollers R5F5651EDDFC#30

Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet
Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5651EDDFC#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5651EDDFC#30-ND
Microcontrollers R5F5651EDDFC#30-ND
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1173635-R5F5651EDDFC#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1173635-R5F5651EDDFC#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1173635-R5F5651EDDFC#30
Win Source Part Number: 1173635-R5F5651EDDFC #30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX651 Core Processor: RXv2 Speed: 120MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 136 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 640K x 8 Data Converters: A/D 29x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F5651EDDFC#3 0 Base Product Number: R5F5651

Win Source Part Number: 1173635-R5F5651EDDFC#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX651
Core Processor: RXv2
Speed: 120MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, LINbus, MMC/SD, QSPI, SCI, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 136
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 640K x 8
Data Converters: A/D 29x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LFQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F5651EDDFC#30
Base Product Number: R5F5651

Buy Now Datasheet
Microcontrollers - 2500171P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2500171P
Microcontrollers 2500171P
32BIT MCU RX651 2MB QFP176 -40/85C

32BIT MCU RX651 2MB QFP176 -40/85C

Supplier's Site
Microcontrollers - 2500169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2500169
Microcontrollers 2500169
32BIT MCU RX651 2MB QFP176 -40/85C

32BIT MCU RX651 2MB QFP176 -40/85C

Supplier's Site
Microcontrollers - 2500171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2500171
Microcontrollers 2500171
32BIT MCU RX651 2MB QFP176 -40/85C

32BIT MCU RX651 2MB QFP176 -40/85C

Supplier's Site
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-R5F5651EDDFC#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-R5F5651EDDFC#30
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-R5F5651EDDFC#30
IC MCU 32BIT 2MB FLASH 176LFQFP Product overview: R5F5651EDDFC#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5651EDDFC#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 176LFQFP Product overview: R5F5651EDDFC#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5651EDDFC#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F5651EDDFC#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5651EDDFC#30
Microcontrollers R5F5651EDDFC#30
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5651EDDFC#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5651EDDFC#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5651EDDFC#30
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5651EDDFC#30
32-bit Microcontrollers - MCU R5F5651EDDFC#30
32-bit Microcontrollers - MCU 32BIT MCU RX651 2MB QFP176 -40/85C

32-bit Microcontrollers - MCU 32BIT MCU RX651 2MB QFP176 -40/85C

Buy Now Datasheet
Embedded - Microcontrollers - R5F5651EDDFC#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5651EDDFC#30
Embedded - Microcontrollers R5F5651EDDFC#30
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F5651EDDFC#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F5651EDDFC#30
Microcontrollers R5F5651EDDFC#30
IC MCU 32BIT 2MB FLASH 176LFQFP

IC MCU 32BIT 2MB FLASH 176LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5651EDDFC#30-ND 1173635-R5F5651EDDFC#30 2500171P 685-R5F5651EDDFC#30 R5F5651EDDFC#30 R5F5651EDDFC#30 R5F5651EDDFC#30 R5F5651EDDFC#30 R5F5651EDDFC#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 29x12b; D/A 2x12b
RAM 640 KB 2000 KB 640 KB 640 KB 640 KB 640 KB
ROM 2000 KB 32 KB 32 KB 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7706AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers