RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)
Category: OEM Souring
Win Source Part Number: 1467894-R5F5651EDDBG
Manufacturer: Renesas Electronics America
IC MCU 32BIT 2MB FLASH 176LFBGA
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)
IC MCU 32BIT 2MB FLASH 176LFBGA
32-bit Microcontrollers - MCU 32BIT MCU RX651 2M/640K 176LFBGA
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5651EDDBG#20-ND | 1467894-R5F5651EDDBG#20 | R5F5651EDDBG#20 | R5F5651EDDBG#20 | R5F5651EDDBG#20 | R5F5651EDDBG#20 |
| Product Name | Microcontrollers | OEM Souring | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |||
| Bits | Other; A/D 29x12b; D/A 2x12b | |||||
| RAM | 640 KB | 640 KB | 640 KB | |||
| ROM | 2000 KB |