The R5F5651CHGFP#30 is a 32-bit microcontroller from the RX651 group by Quarktwin Technology Ltd., featuring a maximum operating frequency of 120 MHz and capable of delivering 240 DMIPS performance. It includes up to 2 MB of flash memory and 640 KB of SRAM, supporting various communication interfaces such as Ethernet MAC, CAN, and multiple serial interfaces. The microcontroller is designed with low power consumption, operating from a single supply voltage of 2.7 to 3.6 V, and includes several low-power modes. It also features a 12-bit A/D converter, real-time clock, and optional encryption functions. The device is packaged in a 100-pin LFQFP format and is suitable for applications requiring robust processing capabilities and extensive peripheral support.
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 1.5MB FLSH 100LFQFP
IC MCU 32BIT 1.5MB FLSH 100LFQFP
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F5651CHGFP#30-ND | R5F5651CHGFP#30 | R5F5651CHGFP#30 | R5F5651CHGFP#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 22x12b; D/A 1x12b | |||
| RAM | 640 KB | 640 KB | 640 KB | |
| ROM | 1500 KB |