Renesas Electronics Corporation Microcontrollers R5F5651CHDFP#10

Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F5651CHDFP#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F5651CHDFP#10-ND
Microcontrollers 559-R5F5651CHDFP#10-ND
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F5651CHDFP#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5651CHDFP#10
Embedded - Microcontrollers R5F5651CHDFP#10
IC MCU 32BIT 1.5MB FLSH 100LFQFP

IC MCU 32BIT 1.5MB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5651CHDFP#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5651CHDFP#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5651CHDFP#10
IC MCU 32BIT 1.5MB FLSH 100LFQFP

IC MCU 32BIT 1.5MB FLSH 100LFQFP

Supplier's Site
Microcontrollers - R5F5651CHDFP#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5651CHDFP#10
Microcontrollers R5F5651CHDFP#10
RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)

RXv2 RX651 Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F5651CHDFP#10-ND R5F5651CHDFP#10 R5F5651CHDFP#10 R5F5651CHDFP#10
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 22x12b; D/A 1x12b
RAM 640 KB 640 KB 640 KB
ROM 1500 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CG7869AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers